ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSB-LXA100SRW

Description
Win Source Part Number: 1238155-SSB-LXA100SR W Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 1.7V Standard Package: 50 Configuration: Bar - Single, SIP Viewing Angle: 160° Millicandela Rating: 40mcd Wavelength - Peak: 660nm Current: 30mA Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 8.89mm x 3.81mm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1030,67-1030R Base Product Number: SSB-LXA100
Request a Quote Datasheet
Description
Win Source Part Number: 1238155-SSB-LXA100SR W Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 1.7V Standard Package: 50 Configuration: Bar - Single, SIP Viewing Angle: 160° Millicandela Rating: 40mcd Wavelength - Peak: 660nm Current: 30mA Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 8.89mm x 3.81mm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1030,67-1030R Base Product Number: SSB-LXA100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238155-SSB-LXA100SRW
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238155-SSB-LXA100SRW
Win Source Part Number: 1238155-SSB-LXA100SR W Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 1.7V Standard Package: 50 Configuration: Bar - Single, SIP Viewing Angle: 160° Millicandela Rating: 40mcd Wavelength - Peak: 660nm Current: 30mA Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 8.89mm x 3.81mm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1030,67-1030R Base Product Number: SSB-LXA100

Win Source Part Number: 1238155-SSB-LXA100SRW
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Red
Package: Bulk
Voltage Rating: 1.7V
Standard Package: 50
Configuration: Bar - Single, SIP
Viewing Angle: 160°
Millicandela Rating: 40mcd
Wavelength - Peak: 660nm
Current: 30mA
Lens Type: Diffused, White
Mounting Type: Through Hole
Lens Style: Rectangle with Flat Top
Lens Size: 8.89mm x 3.81mm
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1030,67-1030R
Base Product Number: SSB-LXA100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238155-SSB-LXA100SRW
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 110 degrees
View Details
Wide Angle TO-39 Package 850 nm Emitter - OD-250 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details