Samsung Semiconductor Division LED White Lighting SPHWH2L5N604YER3A3

Description
LED LH502D COOL WHITE 5000K 2020
Request a Quote Datasheet
Description
LED LH502D COOL WHITE 5000K 2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH2L5N604YER3A3TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH502D COOL WHITE 5000K 2020

LED LH502D COOL WHITE 5000K 2020

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH2L5N604YER3A3TR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
3.5X2.8MM ORANGE SMD LED - AA3528SESK/J4 - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.5X2.8mm
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
3 suppliers
LED Indication - Discrete - XBUY34D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details