Kingbright Corporation 3.5X2.8MM ORANGE SMD LED AA3528SESK/J4

Description
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)
Request a Quote Datasheet
Description
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5X2.8MM ORANGE SMD LED - AA3528SESK/J4 - Kingbright Corporation
City of Industry, CA, USA
3.5X2.8MM ORANGE SMD LED
AA3528SESK/J4
3.5X2.8MM ORANGE SMD LED AA3528SESK/J4
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)

Features and Applications

  • Industry standard PLCC-2 package
  • 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED
  • Suitable for all SMT assembly and solder process
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Marker lights (e.g. Steps, exit ways, etc)
Supplier's Site Datasheet
LED Indication - Discrete - 754-1772-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1772-2-ND
LED Indication - Discrete 754-1772-2-ND
Orange 605nm LED Indication - Discrete 2.2V 2-PLCC

Orange 605nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1772-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1772-6-ND
LED Indication - Discrete 754-1772-6-ND
Orange 605nm LED Indication - Discrete 2.2V 2-PLCC

Orange 605nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1772-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1772-1-ND
LED Indication - Discrete 754-1772-1-ND
Orange 605nm LED Indication - Discrete 2.2V 2-PLCC

Orange 605nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528SESK/J4
Standard LEDs - SMD AA3528SESK/J4
Standard LEDs - SMD 3.5 X 2.8 MM ORANGE SMD LED

Standard LEDs - SMD 3.5 X 2.8 MM ORANGE SMD LED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA3528SESK/J4 754-1772-2-ND AA3528SESK/J4
Product Name 3.5X2.8MM ORANGE SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC SMD-3.5X2.8mm 2-PLCC
LED Type Orange Orange
Peak Wavelength 605 nm (6050 Å) 611 nm (6110 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details