Samsung Semiconductor Division LED White Lighting SPHWH2L5N603YEW5A3

Description
LED LH502D WARM WHT 2700K 2020
Request a Quote Datasheet
Description
LED LH502D WARM WHT 2700K 2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH2L5N603YEW5A3CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH502D WARM WHT 2700K 2020

LED LH502D WARM WHT 2700K 2020

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L5N603YEW5A3DKR-ND - DigiKey
Thief River Falls, MN, United States
LED LH502D WARM WHT 2700K 2020

LED LH502D WARM WHT 2700K 2020

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L5N603YEW5A3TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH502D WARM WHT 2700K 2020

LED LH502D WARM WHT 2700K 2020

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH2L5N603YEW5A3CT-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
High Brightness LED - C503B-AAN-015 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details