Samsung Semiconductor Division LED White Lighting SPHWH2L5N603YEW3A3

Description
LED LH502D WARM WHT 2700K 2020
Request a Quote Datasheet
Description
LED LH502D WARM WHT 2700K 2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH2L5N603YEW3A3TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH502D WARM WHT 2700K 2020

LED LH502D WARM WHT 2700K 2020

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH2L5N603YEW3A3TR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details