Samsung Semiconductor Division LED White Lighting SPHWH2L5N603YEV5A3

Description
LED LH502D WARM WHT 3000K 2020
Request a Quote Datasheet
Description
LED LH502D WARM WHT 3000K 2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH2L5N603YEV5A3TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH502D WARM WHT 3000K 2020

LED LH502D WARM WHT 3000K 2020

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L5N603YEV5A3CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH502D WARM WHT 3000K 2020

LED LH502D WARM WHT 3000K 2020

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH2L5N603YEV5A3TR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241803-SML-LXFM0603USBCTR - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
View Details
2 suppliers