Samsung Electronics Co., Ltd. Color Led Lighting SPHWH2L3D30GD4V0H3

Description
Ceramic Hot Binning High-power LED Product overview: SPHWH2L3D30GD4V0H3 from SAMSUNG is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-SPHWH2L3D30GD4V0 H3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Ceramic Hot Binning High-power LED Product overview: SPHWH2L3D30GD4V0H3 from SAMSUNG is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-SPHWH2L3D30GD4V0 H3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SPHWH2L3D30GD4V0H3 is a 3535 ceramic high-power LED from Samsung, designed for indoor, outdoor, and industrial lighting applications requiring high efficacy and color rendering. It operates at a maximum forward current of 1500 mA and supports a junction temperature up to 150 °C, with an operating temperature range of -40 to +105 °C. The LED has an 80 CRI and is hot-binned at 85 °C, with a correlated color temperature of 3000 K. It meets LM-80 testing for 10,000 hours at 1 A and 105 °C. The device is packaged in a 3535 ceramic format with uniform light distribution under any beam angle.

Datasheet Summary
Powered by GS/AI

The SPHWH2L3D30GD4V0H3 is a 3535 ceramic high-power LED from Samsung, designed for indoor, outdoor, and industrial lighting applications requiring high efficacy and color rendering. It operates at a maximum forward current of 1500 mA and supports a junction temperature up to 150 °C, with an operating temperature range of -40 to +105 °C. The LED has an 80 CRI and is hot-binned at 85 °C, with a correlated color temperature of 3000 K. It meets LM-80 testing for 10,000 hours at 1 A and 105 °C. The device is packaged in a 3535 ceramic format with uniform light distribution under any beam angle.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Color Led Lighting
125-SPHWH2L3D30GD4V0H3
Color Led Lighting 125-SPHWH2L3D30GD4V0H3
Ceramic Hot Binning High-power LED Product overview: SPHWH2L3D30GD4V0H3 from SAMSUNG is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-SPHWH2L3D30GD4V0 H3 can be used for catalog matching and distributor lookup.

Ceramic Hot Binning High-power LED Product overview: SPHWH2L3D30GD4V0H3 from SAMSUNG is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-SPHWH2L3D30GD4V0H3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps
Product Number 125-SPHWH2L3D30GD4V0H3
Product Name Color Led Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-A300-6 - HIS2000R-A300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
LED Bulbs - 2234502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 75 watts
View Details