Samsung Semiconductor Division LED White Lighting SPHWH2L3D30GD4UPH3

Description
LED Lighting LH351B White, Warm 3500K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351B White, Warm 3500K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1828-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1828-ND
LED White Lighting 1510-1828-ND
LED Lighting LH351B White, Warm 3500K 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Warm 3500K 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240019-SPHWH2L3D30GD4UPH3
Optoelectronics - LED Lighting - White 1240019-SPHWH2L3D30GD4UPH3
Win Source Part Number: 1240019-SPHWH2L3D30G D4UPH3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.081" (2.06mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 3500K Flux @ 85°C, Current - Test: 125lm (110lm ~ 140lm) Lumens/Watt @ Current - Test: 128 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1828 Base Product Number: SPHWH2

Win Source Part Number: 1240019-SPHWH2L3D30GD4UPH3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Warm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 8,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
CCT (K): 3500K
Flux @ 85°C, Current - Test: 125lm (110lm ~ 140lm)
Lumens/Watt @ Current - Test: 128 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1828
Base Product Number: SPHWH2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1828-ND 1240019-SPHWH2L3D30GD4UPH3
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1414 (3535 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 120 degrees
View Details