Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPHWH2L3D30ED4YMG3

Description
Win Source Part Number: 1240117-SPHWH2L3D30E D4YMG3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA Flux @ 85°C, Current - Test: 115lm (100lm ~ 130lm) Lumens/Watt @ Current - Test: 117 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH2L3D30ED4Y MG3TR,1510-SPHWH2L3D 30ED4YMG3CT,SPHWH2L3 D30ED4YMG3 Base Product Number: SPHWH2
Request a Quote Datasheet
Description
Win Source Part Number: 1240117-SPHWH2L3D30E D4YMG3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA Flux @ 85°C, Current - Test: 115lm (100lm ~ 130lm) Lumens/Watt @ Current - Test: 117 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH2L3D30ED4Y MG3TR,1510-SPHWH2L3D 30ED4YMG3CT,SPHWH2L3 D30ED4YMG3 Base Product Number: SPHWH2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240117-SPHWH2L3D30ED4YMG3
Optoelectronics - LED Lighting - White 1240117-SPHWH2L3D30ED4YMG3
Win Source Part Number: 1240117-SPHWH2L3D30E D4YMG3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA Flux @ 85°C, Current - Test: 115lm (100lm ~ 130lm) Lumens/Watt @ Current - Test: 117 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH2L3D30ED4Y MG3TR,1510-SPHWH2L3D 30ED4YMG3CT,SPHWH2L3 D30ED4YMG3 Base Product Number: SPHWH2

Win Source Part Number: 1240117-SPHWH2L3D30ED4YMG3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
Flux @ 85°C, Current - Test: 115lm (100lm ~ 130lm)
Lumens/Watt @ Current - Test: 117 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2A (4 Weeks)
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPHWH2L3D30ED4YMG3TR,1510-SPHWH2L3D30ED4YMG3CT,SPHWH2L3D30ED4YMG3
Base Product Number: SPHWH2

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L3D30ED4YMG3CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351B WHITE 3535

LED LH351B WHITE 3535

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L3D30ED4YMG3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH351B White 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1240117-SPHWH2L3D30ED4YMG3 1510-SPHWH2L3D30ED4YMG3CT-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; White White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1394-6-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details