Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPHWH2L3D30ED4T0G3

Description
Win Source Part Number: 1240136-SPHWH2L3D30E D4T0G3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Neutral Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 4000K Flux @ 85°C, Current - Test: 115lm (100lm ~ 130lm) Lumens/Watt @ Current - Test: 117 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1171-6,1510-117 1-1,1510-1171-2
Request a Quote Datasheet
Description
Win Source Part Number: 1240136-SPHWH2L3D30E D4T0G3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Neutral Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 4000K Flux @ 85°C, Current - Test: 115lm (100lm ~ 130lm) Lumens/Watt @ Current - Test: 117 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1171-6,1510-117 1-1,1510-1171-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240136-SPHWH2L3D30ED4T0G3
Optoelectronics - LED Lighting - White 1240136-SPHWH2L3D30ED4T0G3
Win Source Part Number: 1240136-SPHWH2L3D30E D4T0G3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Neutral Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 4000K Flux @ 85°C, Current - Test: 115lm (100lm ~ 130lm) Lumens/Watt @ Current - Test: 117 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1171-6,1510-117 1-1,1510-1171-2

Win Source Part Number: 1240136-SPHWH2L3D30ED4T0G3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Neutral
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
CCT (K): 4000K
Flux @ 85°C, Current - Test: 115lm (100lm ~ 130lm)
Lumens/Watt @ Current - Test: 117 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1171-6,1510-1171-1,1510-1171-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240136-SPHWH2L3D30ED4T0G3
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details
ES4 LED Backlight Module 4 chip - White - MD-BW-ES4-W - ECO Light LED
Specs
LED Type White
Optical Power Output 960 milliwatts
View Details