Samsung Semiconductor Division LED White Lighting SPHWH2L3D30ED4RTM3

Description
LED Lighting LH351B White, Cool 5000K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351B White, Cool 5000K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1799-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1799-2-ND
LED White Lighting 1510-1799-2-ND
LED Lighting LH351B White, Cool 5000K 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Cool 5000K 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1799-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1799-6-ND
LED White Lighting 1510-1799-6-ND
LED Lighting LH351B White, Cool 5000K 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Cool 5000K 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1799-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1799-1-ND
LED White Lighting 1510-1799-1-ND
LED Lighting LH351B White, Cool 5000K 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Cool 5000K 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240141-SPHWH2L3D30ED4RTM3
Optoelectronics - LED Lighting - White 1240141-SPHWH2L3D30ED4RTM3
Win Source Part Number: 1240141-SPHWH2L3D30E D4RTM3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Cool Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 5000K Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm) Lumens/Watt @ Current - Test: 158 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1799,1510-1799- 2,1510-1799-1,1510-1 799,1510-1799-6 Base Product Number: SPHWH2

Win Source Part Number: 1240141-SPHWH2L3D30ED4RTM3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Cool
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
CCT (K): 5000K
Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm)
Lumens/Watt @ Current - Test: 158 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1799,1510-1799-2,1510-1799-1,1510-1799,1510-1799-6
Base Product Number: SPHWH2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1799-2-ND 1240141-SPHWH2L3D30ED4RTM3
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1414 (3535 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
IR LEDs - 2305344 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details