IDEA, Inc. G297B Series G297B/H

Description
Three leads, pins spaced on 2.54 mm centers in a single row
Datasheet
Description
Three leads, pins spaced on 2.54 mm centers in a single row
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G297B Series
G297B/H
G297B Series G297B/H
Three leads, pins spaced on 2.54 mm centers in a single row

Three leads, pins spaced on 2.54 mm centers in a single row

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G297B/H
Product Name G297B Series
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details