Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPHWH2L3D30ED4QTN3

Description
Win Source Part Number: 1240055-SPHWH2L3D30E D4QTN3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Cool Height - Seated (Max): 0.081" (2.06mm) Standard Package: 10,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 5700K Flux @ 85°C, Current - Test: 165lm (150lm ~ 180lm) Lumens/Watt @ Current - Test: 168 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1240055-SPHWH2L3D30E D4QTN3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Cool Height - Seated (Max): 0.081" (2.06mm) Standard Package: 10,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 5700K Flux @ 85°C, Current - Test: 165lm (150lm ~ 180lm) Lumens/Watt @ Current - Test: 168 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240055-SPHWH2L3D30ED4QTN3
Optoelectronics - LED Lighting - White 1240055-SPHWH2L3D30ED4QTN3
Win Source Part Number: 1240055-SPHWH2L3D30E D4QTN3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Cool Height - Seated (Max): 0.081" (2.06mm) Standard Package: 10,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 5700K Flux @ 85°C, Current - Test: 165lm (150lm ~ 180lm) Lumens/Watt @ Current - Test: 168 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1240055-SPHWH2L3D30ED4QTN3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Cool
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
CCT (K): 5700K
Flux @ 85°C, Current - Test: 165lm (150lm ~ 180lm)
Lumens/Watt @ Current - Test: 168 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240055-SPHWH2L3D30ED4QTN3
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2380453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 8000 K
Optical Power Output 609 milliwatts
Array Array
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details