Samsung Semiconductor Division LED White Lighting SPHWH2L3D30CD4U0M3

Description
LED Lighting LH351B White, Warm 3500K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351B White, Warm 3500K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1784-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1784-ND
LED White Lighting 1510-1784-ND
LED Lighting LH351B White, Warm 3500K 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Warm 3500K 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240056-SPHWH2L3D30CD4U0M3
Optoelectronics - LED Lighting - White 1240056-SPHWH2L3D30CD4U0M3
Win Source Part Number: 1240056-SPHWH2L3D30C D4U0M3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Height - Seated (Max): 0.081" (2.06mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 3500K Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm) Lumens/Watt @ Current - Test: 158 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1784 Base Product Number: SPHWH2 Product Status: Not For New Designs

Win Source Part Number: 1240056-SPHWH2L3D30CD4U0M3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Warm
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 8,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
CCT (K): 3500K
Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm)
Lumens/Watt @ Current - Test: 158 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1784
Base Product Number: SPHWH2
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1784-ND 1240056-SPHWH2L3D30CD4U0M3
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1414 (3535 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details