LED Lighting LH351B White, Neutral 4000K 3-Step MacAdam Ellipse 2.8V 350mA 120° 1414 (3535 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1510-1781-ND |
| Product Name | LED White Lighting |
| LED Package: | 1414 (3535 Metric) |
| LED Type | White |
| Color Temperature | 4000 K |