SunLED Company, LLC LED Indication - Discrete XZCBD80S-2HTA

Description
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - XZCBD80S-2HTA-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
XZCBD80S-2HTA-ND
LED Indication - Discrete XZCBD80S-2HTA-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XZCBD80S-2HTA-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - XLM2CYK14W-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details