Samsung Semiconductor Division LED White Lighting SPHWH2L3D30CD4QTK3

Description
LED Lighting LH351B White, Cool 5700K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351B White, Cool 5700K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPHWH2L3D30CD4QTK3-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPHWH2L3D30CD4QTK3-ND
LED White Lighting SPHWH2L3D30CD4QTK3-ND
LED Lighting LH351B White, Cool 5700K 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Cool 5700K 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240091-SPHWH2L3D30CD4QTK3
Optoelectronics - LED Lighting - White 1240091-SPHWH2L3D30CD4QTK3
Win Source Part Number: 1240091-SPHWH2L3D30C D4QTK3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Cool Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 5700K Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm) Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWH2 Product Status: Not For New Designs

Win Source Part Number: 1240091-SPHWH2L3D30CD4QTK3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Cool
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
CCT (K): 5700K
Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm)
Lumens/Watt @ Current - Test: 148 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWH2
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SPHWH2L3D30CD4QTK3-ND 1240091-SPHWH2L3D30CD4QTK3
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1414 (3535 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
1W High Power LED - ASMT-AR00-AST00 - Broadcom Inc.
Specs
LED Type Red
Viewing Angle 14 to 140 degrees
Optical Power Output 1000 milliwatts
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details