Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPHWH1L5N607YET5A1

Description
Win Source Part Number: 1239806-SPHWH1L5N607 YET5A1 Category: Optoelectronics>LED Lighting - White Series: LH508A+ Color: White, Neutral Height - Seated (Max): 0.031" (0.80mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 880mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.1V Current - Test: 640mA CCT (K): 4000K 5-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 526lm (Typ) Lumens/Watt @ Current - Test: 135 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N607YET 5A1TR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1239806-SPHWH1L5N607 YET5A1 Category: Optoelectronics>LED Lighting - White Series: LH508A+ Color: White, Neutral Height - Seated (Max): 0.031" (0.80mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 880mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.1V Current - Test: 640mA CCT (K): 4000K 5-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 526lm (Typ) Lumens/Watt @ Current - Test: 135 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N607YET 5A1TR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239806-SPHWH1L5N607YET5A1
Optoelectronics - LED Lighting - White 1239806-SPHWH1L5N607YET5A1
Win Source Part Number: 1239806-SPHWH1L5N607 YET5A1 Category: Optoelectronics>LED Lighting - White Series: LH508A+ Color: White, Neutral Height - Seated (Max): 0.031" (0.80mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 880mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.1V Current - Test: 640mA CCT (K): 4000K 5-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 526lm (Typ) Lumens/Watt @ Current - Test: 135 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N607YET 5A1TR Product Status: Obsolete

Win Source Part Number: 1239806-SPHWH1L5N607YET5A1
Category: Optoelectronics>LED Lighting - White
Series: LH508A+
Color: White, Neutral
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 14,000
Mounting: SMD (SMT)
Current - Max: 880mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.1V
Current - Test: 640mA
CCT (K): 4000K 5-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 526lm (Typ)
Lumens/Watt @ Current - Test: 135 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 3°C/W
Package / Case: 2020 (5050 Metric)
Supplier Device Package: SMD
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPHWH1L5N607YET5A1TR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239806-SPHWH1L5N607YET5A1
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2307605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details