Samsung Semiconductor Division LED White Lighting SPHWH1L5N603YER5A4

Description
LED LH502C COOL WHITE 5000K 2020
Request a Quote Datasheet
Description
LED LH502C COOL WHITE 5000K 2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH1L5N603YER5A4CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH502C COOL WHITE 5000K 2020

LED LH502C COOL WHITE 5000K 2020

Buy Now Datasheet
LED White Lighting - 1510-SPHWH1L5N603YER5A4TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH502C COOL WHITE 5000K 2020

LED LH502C COOL WHITE 5000K 2020

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH1L5N603YER5A4CT-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCB-JTC2-0A308DKR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 462 to 628 nm (4620 to 6280 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details