Broadcom Inc. LED Indication - Discrete ASCB-JTC2-0A308

Description
Red, Green, Blue (RGB) 620nm Red, 529nm Green, 466nm Blue LED Indication - Discrete 2V Red, 2.7V Green, 2.7V Blue 4-SMD, J-Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 620nm Red, 529nm Green, 466nm Blue LED Indication - Discrete 2V Red, 2.7V Green, 2.7V Blue 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ASCB-JTC2-0A308DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCB-JTC2-0A308DKR-ND
LED Indication - Discrete 516-ASCB-JTC2-0A308DKR-ND
Red, Green, Blue (RGB) 620nm Red, 529nm Green, 466nm Blue LED Indication - Discrete 2V Red, 2.7V Green, 2.7V Blue 4-SMD, J-Lead

Red, Green, Blue (RGB) 620nm Red, 529nm Green, 466nm Blue LED Indication - Discrete 2V Red, 2.7V Green, 2.7V Blue 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 516-ASCB-JTC2-0A308TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCB-JTC2-0A308TR-ND
LED Indication - Discrete 516-ASCB-JTC2-0A308TR-ND
Red, Green, Blue (RGB) 620nm Red, 529nm Green, 466nm Blue LED Indication - Discrete 2V Red, 2.7V Green, 2.7V Blue 4-SMD, J-Lead

Red, Green, Blue (RGB) 620nm Red, 529nm Green, 466nm Blue LED Indication - Discrete 2V Red, 2.7V Green, 2.7V Blue 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 516-ASCB-JTC2-0A308CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCB-JTC2-0A308CT-ND
LED Indication - Discrete 516-ASCB-JTC2-0A308CT-ND
Red, Green, Blue (RGB) 620nm Red, 529nm Green, 466nm Blue LED Indication - Discrete 2V Red, 2.7V Green, 2.7V Blue 4-SMD, J-Lead

Red, Green, Blue (RGB) 620nm Red, 529nm Green, 466nm Blue LED Indication - Discrete 2V Red, 2.7V Green, 2.7V Blue 4-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-ASCB-JTC2-0A308DKR-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 462 to 628 nm (4620 to 6280 Å)
Viewing Angle 105 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEGGE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3500 K
Viewing Angle 120 degrees
View Details
LED White Lighting - 1416-L128-4080HA35000B6TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details