Samsung Semiconductor Division LED White Lighting SPHWH1L5N603YER5A2

Description
LED Lighting LH502C White, Cool 5000K 5-Step MacAdam Ellipse 6.1V 640mA 120° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting LH502C White, Cool 5000K 5-Step MacAdam Ellipse 6.1V 640mA 120° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH1L5N603YER5A2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH502C White, Cool 5000K 5-Step MacAdam Ellipse 6.1V 640mA 120° 2020 (5050 Metric)

LED Lighting LH502C White, Cool 5000K 5-Step MacAdam Ellipse 6.1V 640mA 120° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SPHWH1L5N603YER5A2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH502C White, Cool 5000K 5-Step MacAdam Ellipse 6.1V 640mA 120° 2020 (5050 Metric)

LED Lighting LH502C White, Cool 5000K 5-Step MacAdam Ellipse 6.1V 640mA 120° 2020 (5050 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239879-SPHWH1L5N603YER5A2
Optoelectronics - LED Lighting - White 1239879-SPHWH1L5N603YER5A2
Win Source Part Number: 1239879-SPHWH1L5N603 YER5A2 Category: Optoelectronics>LED Lighting - White Series: LH502C Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 880mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.1V Current - Test: 640mA CCT (K): 5000K 5-Step MacAdam Ellipse CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N603YER 5A2DKR,1510-SPHWH1L5 N603YER5A2CT,1510-SP HWH1L5N603YER5A2TR Base Product Number: SPHWH1

Win Source Part Number: 1239879-SPHWH1L5N603YER5A2
Category: Optoelectronics>LED Lighting - White
Series: LH502C
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Max: 880mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.1V
Current - Test: 640mA
CCT (K): 5000K 5-Step MacAdam Ellipse
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 3°C/W
Package / Case: 2020 (5050 Metric)
Supplier Device Package: SMD
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPHWH1L5N603YER5A2DKR,1510-SPHWH1L5N603YER5A2CT,1510-SPHWH1L5N603YER5A2TR
Base Product Number: SPHWH1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-SPHWH1L5N603YER5A2CT-ND 1239879-SPHWH1L5N603YER5A2
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 2020 (5050 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details