Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPHWH1L5N603XER3A2

Description
Win Source Part Number: 1239849-SPHWH1L5N603 XER3A2 Category: Optoelectronics>LED Lighting - White Series: LH508A+ Color: White, Cool Height - Seated (Max): 0.031" (0.80mm) Standard Package: 10,000 Mounting: SMD (SMT) Current - Max: 220mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 24.5V Current - Test: 160mA CCT (K): 5000K 3-Step MacAdam Ellipse CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N603XER 3A2TR Base Product Number: SPHWH1
Request a Quote Datasheet
Description
Win Source Part Number: 1239849-SPHWH1L5N603 XER3A2 Category: Optoelectronics>LED Lighting - White Series: LH508A+ Color: White, Cool Height - Seated (Max): 0.031" (0.80mm) Standard Package: 10,000 Mounting: SMD (SMT) Current - Max: 220mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 24.5V Current - Test: 160mA CCT (K): 5000K 3-Step MacAdam Ellipse CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N603XER 3A2TR Base Product Number: SPHWH1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239849-SPHWH1L5N603XER3A2
Optoelectronics - LED Lighting - White 1239849-SPHWH1L5N603XER3A2
Win Source Part Number: 1239849-SPHWH1L5N603 XER3A2 Category: Optoelectronics>LED Lighting - White Series: LH508A+ Color: White, Cool Height - Seated (Max): 0.031" (0.80mm) Standard Package: 10,000 Mounting: SMD (SMT) Current - Max: 220mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 24.5V Current - Test: 160mA CCT (K): 5000K 3-Step MacAdam Ellipse CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N603XER 3A2TR Base Product Number: SPHWH1

Win Source Part Number: 1239849-SPHWH1L5N603XER3A2
Category: Optoelectronics>LED Lighting - White
Series: LH508A+
Color: White, Cool
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Max: 220mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 24.5V
Current - Test: 160mA
CCT (K): 5000K 3-Step MacAdam Ellipse
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 3°C/W
Package / Case: 2020 (5050 Metric)
Supplier Device Package: SMD
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPHWH1L5N603XER3A2TR
Base Product Number: SPHWH1

Buy Now Datasheet
LED White Lighting - 1510-SPHWH1L5N603XER3A2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH508A+ White, Cool 5000K 3-Step MacAdam Ellipse 24.5V 160mA 120° 2020 (5050 Metric)

LED Lighting LH508A+ White, Cool 5000K 3-Step MacAdam Ellipse 24.5V 160mA 120° 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1239849-SPHWH1L5N603XER3A2 1510-SPHWH1L5N603XER3A2TR-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Cool White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 24.5 volts 24.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
1W Mini High Power LED - ASMT-JB11-NNQ01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 165 degrees
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details