Win Source Part Number: 1239868-SPHWH1L5N405
Category: Optoelectronics>LED Lighting - White
Series: LH508A
Color: White, Warm
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 14,000
Mounting: SMD (SMT)
Current - Max: 240mA
Viewing Angle: 116°
Voltage - Forward (Vf) (Typ): 25V
Current - Test: 160mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 520lm (Typ)
Lumens/Watt @ Current - Test: 130 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 1.9°C/W
Package / Case: 2020 (5050 Metric)
Supplier Device Package: SMD
Dimension: 0.204" L x 0.197" W (5.18mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2343-1,1510-234
Base Product Number: SPHWH1
Product Status: Not For New Designs
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1239868-SPHWH1L5N405XEV5A1 |
| Product Name | Optoelectronics - LED Lighting - White |
| LED Type | White; Multi-Colored; White, Warm |