Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPHWH1L5N405XEV3A1

Description
Win Source Part Number: 1239869-SPHWH1L5N405 XEV3A1 Category: Optoelectronics>LED Lighting - White Series: LH508A Color: White, Warm Height - Seated (Max): 0.028" (0.70mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 240mA Viewing Angle: 116° Voltage - Forward (Vf) (Typ): 25V Current - Test: 160mA CCT (K): 3000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 520lm (Typ) Lumens/Watt @ Current - Test: 130 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 1.9°C/W Package / Case: 2023 (5250 Metric) Supplier Device Package: SMD Dimension: 0.204" L x 0.197" W (5.18mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2342-2,SPHWH1L5 N405XEV3A1,1510-2342 -1,1510-2342-6 Base Product Number: SPHWH1 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239869-SPHWH1L5N405 XEV3A1 Category: Optoelectronics>LED Lighting - White Series: LH508A Color: White, Warm Height - Seated (Max): 0.028" (0.70mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 240mA Viewing Angle: 116° Voltage - Forward (Vf) (Typ): 25V Current - Test: 160mA CCT (K): 3000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 520lm (Typ) Lumens/Watt @ Current - Test: 130 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 1.9°C/W Package / Case: 2023 (5250 Metric) Supplier Device Package: SMD Dimension: 0.204" L x 0.197" W (5.18mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2342-2,SPHWH1L5 N405XEV3A1,1510-2342 -1,1510-2342-6 Base Product Number: SPHWH1 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239869-SPHWH1L5N405XEV3A1
Optoelectronics - LED Lighting - White 1239869-SPHWH1L5N405XEV3A1
Win Source Part Number: 1239869-SPHWH1L5N405 XEV3A1 Category: Optoelectronics>LED Lighting - White Series: LH508A Color: White, Warm Height - Seated (Max): 0.028" (0.70mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 240mA Viewing Angle: 116° Voltage - Forward (Vf) (Typ): 25V Current - Test: 160mA CCT (K): 3000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 520lm (Typ) Lumens/Watt @ Current - Test: 130 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 1.9°C/W Package / Case: 2023 (5250 Metric) Supplier Device Package: SMD Dimension: 0.204" L x 0.197" W (5.18mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2342-2,SPHWH1L5 N405XEV3A1,1510-2342 -1,1510-2342-6 Base Product Number: SPHWH1 Product Status: Not For New Designs

Win Source Part Number: 1239869-SPHWH1L5N405XEV3A1
Category: Optoelectronics>LED Lighting - White
Series: LH508A
Color: White, Warm
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 14,000
Mounting: SMD (SMT)
Current - Max: 240mA
Viewing Angle: 116°
Voltage - Forward (Vf) (Typ): 25V
Current - Test: 160mA
CCT (K): 3000K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 520lm (Typ)
Lumens/Watt @ Current - Test: 130 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 1.9°C/W
Package / Case: 2023 (5250 Metric)
Supplier Device Package: SMD
Dimension: 0.204" L x 0.197" W (5.18mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2342-2,SPHWH1L5N405XEV3A1,1510-2342-1,1510-2342-6
Base Product Number: SPHWH1
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239869-SPHWH1L5N405XEV3A1
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 16 degrees
View Details