Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPHWH1L3D30ED4WMG3

Description
Win Source Part Number: 1240042-SPHWH1L3D30E D4WMG3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 115lm (100lm ~ 130lm) Lumens/Watt @ Current - Test: 117 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1240042-SPHWH1L3D30E D4WMG3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 115lm (100lm ~ 130lm) Lumens/Watt @ Current - Test: 117 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240042-SPHWH1L3D30ED4WMG3
Optoelectronics - LED Lighting - White 1240042-SPHWH1L3D30ED4WMG3
Win Source Part Number: 1240042-SPHWH1L3D30E D4WMG3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 115lm (100lm ~ 130lm) Lumens/Watt @ Current - Test: 117 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1240042-SPHWH1L3D30ED4WMG3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Warm
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
CCT (K): 2700K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 115lm (100lm ~ 130lm)
Lumens/Watt @ Current - Test: 117 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240042-SPHWH1L3D30ED4WMG3
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LEDs - 1682469 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.8 dia.x 5.4mm
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details