ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SMF-HM1530GD-305

Description
Win Source Part Number: 1238212-SMF-HM1530GD -305 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Bulk Voltage Rating: 2.2V Standard Package: 100 Configuration: Single Viewing Angle: 60° Millicandela Rating: 30mcd Wavelength - Peak: 565nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Surface Mount, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1643R,67-1643,SMF HM1530GD305 Base Product Number: SMF-HM1530
Request a Quote Datasheet
Description
Win Source Part Number: 1238212-SMF-HM1530GD -305 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Bulk Voltage Rating: 2.2V Standard Package: 100 Configuration: Single Viewing Angle: 60° Millicandela Rating: 30mcd Wavelength - Peak: 565nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Surface Mount, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1643R,67-1643,SMF HM1530GD305 Base Product Number: SMF-HM1530
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238212-SMF-HM1530GD-305
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238212-SMF-HM1530GD-305
Win Source Part Number: 1238212-SMF-HM1530GD -305 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Bulk Voltage Rating: 2.2V Standard Package: 100 Configuration: Single Viewing Angle: 60° Millicandela Rating: 30mcd Wavelength - Peak: 565nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Surface Mount, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1643R,67-1643,SMF HM1530GD305 Base Product Number: SMF-HM1530

Win Source Part Number: 1238212-SMF-HM1530GD-305
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green
Package: Bulk
Voltage Rating: 2.2V
Standard Package: 100
Configuration: Single
Viewing Angle: 60°
Millicandela Rating: 30mcd
Wavelength - Peak: 565nm
Current: 20mA
Lens Type: Diffused, Tinted
Mounting Type: Surface Mount, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1643R,67-1643,SMFHM1530GD305
Base Product Number: SMF-HM1530

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238212-SMF-HM1530GD-305
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-AA3528SECKT09DKR-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
3 suppliers