Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPHWH1L3D30CD4RTK3

Description
Win Source Part Number: 1240133-SPHWH1L3D30C D4RTK3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Cool Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.85V Current - Test: 350mA CCT (K): 5000K Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm) Lumens/Watt @ Current - Test: 145 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1079-2,1510-107 9-6,1510-1079-1 Base Product Number: SPHWH1 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1240133-SPHWH1L3D30C D4RTK3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Cool Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.85V Current - Test: 350mA CCT (K): 5000K Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm) Lumens/Watt @ Current - Test: 145 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1079-2,1510-107 9-6,1510-1079-1 Base Product Number: SPHWH1 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240133-SPHWH1L3D30CD4RTK3
Optoelectronics - LED Lighting - White 1240133-SPHWH1L3D30CD4RTK3
Win Source Part Number: 1240133-SPHWH1L3D30C D4RTK3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Cool Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.85V Current - Test: 350mA CCT (K): 5000K Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm) Lumens/Watt @ Current - Test: 145 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1079-2,1510-107 9-6,1510-1079-1 Base Product Number: SPHWH1 Product Status: Not For New Designs

Win Source Part Number: 1240133-SPHWH1L3D30CD4RTK3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Cool
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.85V
Current - Test: 350mA
CCT (K): 5000K
Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm)
Lumens/Watt @ Current - Test: 145 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1079-2,1510-1079-6,1510-1079-1
Base Product Number: SPHWH1
Product Status: Not For New Designs

Buy Now Datasheet
LED White Lighting - 1510-1079-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1079-2-ND
LED White Lighting 1510-1079-2-ND
LED Lighting LH351B White, Cool 5000K 2.85V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Cool 5000K 2.85V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1240133-SPHWH1L3D30CD4RTK3 1510-1079-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Cool White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.85 volts 2.85 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
View Details
2.5X2.0MM GRN SMD LED YOKE LEAD - AM2520MGC08 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details