Samsung Electronics Co., Ltd. Power Supplies - External/Internal (Off-Board) - LED Drivers SLP-D2A435D1EU

Description
Win Source Part Number: 1237334-SLP-D2A435D1 EU Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PMD Type: Constant Current Termination Style: Terminal Block Features: OTP, OVP, SCP Package: Bulk Standard Package: 1 Ratings: IP20 Power (Watts): 35 W Voltage - Output: 20 ~ 50V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Input (Min): 220VAC Voltage - Input (Max): 240VAC Dimming: DALI Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 50°C Dimension: 5.00" L x 3.01" W x 1.43" H (127.0mm x 76.4mm x 36.2mm) ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SLP-D2A435D1EU Product Status: Obsolete Approval Agency: cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1237334-SLP-D2A435D1 EU Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PMD Type: Constant Current Termination Style: Terminal Block Features: OTP, OVP, SCP Package: Bulk Standard Package: 1 Ratings: IP20 Power (Watts): 35 W Voltage - Output: 20 ~ 50V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Input (Min): 220VAC Voltage - Input (Max): 240VAC Dimming: DALI Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 50°C Dimension: 5.00" L x 3.01" W x 1.43" H (127.0mm x 76.4mm x 36.2mm) ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SLP-D2A435D1EU Product Status: Obsolete Approval Agency: cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1237334-SLP-D2A435D1EU - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1237334-SLP-D2A435D1EU
Power Supplies - External/Internal (Off-Board) - LED Drivers 1237334-SLP-D2A435D1EU
Win Source Part Number: 1237334-SLP-D2A435D1 EU Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PMD Type: Constant Current Termination Style: Terminal Block Features: OTP, OVP, SCP Package: Bulk Standard Package: 1 Ratings: IP20 Power (Watts): 35 W Voltage - Output: 20 ~ 50V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Input (Min): 220VAC Voltage - Input (Max): 240VAC Dimming: DALI Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 50°C Dimension: 5.00" L x 3.01" W x 1.43" H (127.0mm x 76.4mm x 36.2mm) ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SLP-D2A435D1EU Product Status: Obsolete Approval Agency: cURus

Win Source Part Number: 1237334-SLP-D2A435D1EU
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: PMD
Type: Constant Current
Termination Style: Terminal Block
Features: OTP, OVP, SCP
Package: Bulk
Standard Package: 1
Ratings: IP20
Power (Watts): 35 W
Voltage - Output: 20 ~ 50V
Topology: AC DC Converter
Number of Outputs: 1
Current - Output (Max): 1.4A
Voltage - Input (Min): 220VAC
Voltage - Input (Max): 240VAC
Dimming: DALI
Efficiency: 88%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 50°C
Dimension: 5.00" L x 3.01" W x 1.43" H (127.0mm x 76.4mm x 36.2mm)
ECCN: OBSOLETE
Fake Threat In the Open Market: 53 pct.
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SLP-D2A435D1EU
Product Status: Obsolete
Approval Agency: cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1237334-SLP-D2A435D1EU
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1266-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
5 suppliers
150MA LED Driver IC - 137-NCR421ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 40 volts
Output Voltage 40 volts
Number of Channels 1 #
View Details
8 suppliers
LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQX-M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
2 suppliers