Allegro MicroSystems Inc. PMIC - PMIC - LED Drivers - A6279ELPTR-T A6279ELPTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 141606-A6279ELPTR-T Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 25MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP-EP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 75.5mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 141606-A6279ELPTR-T Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 25MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP-EP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 75.5mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - A6279ELPTR-T - 141606-A6279ELPTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A6279ELPTR-T
141606-A6279ELPTR-T
PMIC - PMIC - LED Drivers - A6279ELPTR-T 141606-A6279ELPTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 141606-A6279ELPTR-T Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 25MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP-EP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 75.5mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 141606-A6279ELPTR-T
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 25MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP-EP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 75.5mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP LED Driver IC
137-A6279ELPTR-T
TSSOP LED Driver IC 137-A6279ELPTR-T
LED Driver, 16-Segment, BICMOS, PDSO24, LEAD FREE, MO-153ADT, TSSOP-24 Product overview: A6279ELPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6279ELPTR-T can be used for catalog matching and distributor lookup.

LED Driver, 16-Segment, BICMOS, PDSO24, LEAD FREE, MO-153ADT, TSSOP-24 Product overview: A6279ELPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6279ELPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 620-1266-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1266-2-ND
LED Drivers 620-1266-2-ND
LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP

LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP

Buy Now Datasheet
PMIC - LED Drivers - A6279ELPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A6279ELPTR-T
PMIC - LED Drivers A6279ELPTR-T
IC LED DRIVER LIN 75.5MA 24TSSOP

IC LED DRIVER LIN 75.5MA 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6279ELPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A6279ELPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A6279ELPTR-T
IC LED DRVR LIN 75.5MA 24TSSOP

IC LED DRVR LIN 75.5MA 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 141606-A6279ELPTR-T 137-A6279ELPTR-T 620-1266-2-ND A6279ELPTR-T A6279ELPTR-T
Product Name PMIC - PMIC - LED Drivers - A6279ELPTR-T TSSOP LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 volts 3 to 5.5 volts 3 to 5.5 volts
Output Current 75.5 milliamps 75.5 milliamps 75.5 milliamps
Package Type 24-TSSOP-EP
Unlock Full Specs
to access all available technical data

Similar Products

LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
6 suppliers
24-channel automotive linear LED driver - NEX13241PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Driver IC - 137-A8431EEHTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 32 volts
Number of Channels 1 #
View Details
4 suppliers