Samsung Semiconductor Division RF Transceiver Modules - SIP-005AFS302 SIP-005AFS302

Description
Manufacturer: Samsung Win Source Part Number: 933814-SIP-005AFS302 Series: ARTIK Operating Temperature Range: -25°C ~ 85°C Features: Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8471.50.0150
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 933814-SIP-005AFS302 Series: ARTIK Operating Temperature Range: -25°C ~ 85°C Features: Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8471.50.0150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - SIP-005AFS302 - 933814-SIP-005AFS302 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - SIP-005AFS302
933814-SIP-005AFS302
RF Transceiver Modules - SIP-005AFS302 933814-SIP-005AFS302
Manufacturer: Samsung Win Source Part Number: 933814-SIP-005AFS302 Series: ARTIK Operating Temperature Range: -25°C ~ 85°C Features: Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8471.50.0150

Manufacturer: Samsung
Win Source Part Number: 933814-SIP-005AFS302
Series: ARTIK
Operating Temperature Range: -25°C ~ 85°C
Features: Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount
Package: Tray
Package: Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8471.50.0150

Buy Now Datasheet
RF Transceiver Modules and Modems - 1683-1019-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1683-1019-ND
RF Transceiver Modules and Modems 1683-1019-ND
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount

Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - SIP-005AFS302 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SIP-005AFS302
RF Transceiver Modules and Modems SIP-005AFS302
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount

Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - SIP-005AFS302 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
SIP-005AFS302
RF and Wireless - RF Transceiver Modules and Modems SIP-005AFS302
RF TXRX MOD BLUETOOTH CAST SMD

RF TXRX MOD BLUETOOTH CAST SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 933814-SIP-005AFS302 1683-1019-ND SIP-005AFS302 SIP-005AFS302
Product Name RF Transceiver Modules - SIP-005AFS302 RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -25.0 to 85.0 C (-13.0 to 185.0 F) -25.0 to 85.0 C (-13.0 to 185.0 F) -25.0 to 85.0 C (-13.0 to 185.0 F) -25.0 to 85.0 C (-13.0 to 185.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; Module Surface Mount; Module
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm -97 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2007271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08A-EM1 - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details
Bluetooth Module Audio Optimized - BT55-187S - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector
View Details