Win Source Part Number: 1241613-SI-N8U1254B0
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: CM 110mm G5
Type: LED Module
Color: White, Warm
Features: With Connector
Package: Bulk
Standard Package: 120
Configuration: Round
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 27.8V
Current - Test: 430mA
Height: 5.20mm
Lens Type: Flat
CCT (K): 3500K
Lumens/Watt @ Current - Test: 180 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 25°C
Dimension: 110.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SI-N8U1254B0WW
Base Product Number: SI-N8U1254
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1241613-SI-N8U1254B0WW |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |
| LED Type | White; Multi-Colored; White, Warm |