SunLED Company, LLC LED Indication - Discrete XZM2ACY105S

Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1151-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1151-2-ND
LED Indication - Discrete 1497-1151-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1151-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1151-6-ND
LED Indication - Discrete 1497-1151-6-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1151-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1151-1-ND
LED Indication - Discrete 1497-1151-1-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1151-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
3W High Power LED - ASMT-AB31-NMP00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 140 degrees
View Details
4 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details