Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SI-N8T1856B0WW

Description
Win Source Part Number: 1241612-SI-N8T1856B0 WW Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: CM 130mm G5 Type: LED Module Color: White, Neutral Features: With Connector Package: Bulk Standard Package: 90 Configuration: Round Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 27.9V Current - Test: 640mA Height: 5.20mm Lens Type: Flat CCT (K): 4000K Lumens/Watt @ Current - Test: 186 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 25°C Dimension: 130.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SI-N8T1856B0WW Base Product Number: SI-N8T1856 Product Status: Obsolete Luminous Flux @ Current/Temperature: 3310lm (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1241612-SI-N8T1856B0 WW Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: CM 130mm G5 Type: LED Module Color: White, Neutral Features: With Connector Package: Bulk Standard Package: 90 Configuration: Round Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 27.9V Current - Test: 640mA Height: 5.20mm Lens Type: Flat CCT (K): 4000K Lumens/Watt @ Current - Test: 186 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 25°C Dimension: 130.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SI-N8T1856B0WW Base Product Number: SI-N8T1856 Product Status: Obsolete Luminous Flux @ Current/Temperature: 3310lm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
1241612-SI-N8T1856B0WW
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips 1241612-SI-N8T1856B0WW
Win Source Part Number: 1241612-SI-N8T1856B0 WW Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: CM 130mm G5 Type: LED Module Color: White, Neutral Features: With Connector Package: Bulk Standard Package: 90 Configuration: Round Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 27.9V Current - Test: 640mA Height: 5.20mm Lens Type: Flat CCT (K): 4000K Lumens/Watt @ Current - Test: 186 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 25°C Dimension: 130.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SI-N8T1856B0WW Base Product Number: SI-N8T1856 Product Status: Obsolete Luminous Flux @ Current/Temperature: 3310lm (Typ)

Win Source Part Number: 1241612-SI-N8T1856B0WW
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: CM 130mm G5
Type: LED Module
Color: White, Neutral
Features: With Connector
Package: Bulk
Standard Package: 90
Configuration: Round
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 27.9V
Current - Test: 640mA
Height: 5.20mm
Lens Type: Flat
CCT (K): 4000K
Lumens/Watt @ Current - Test: 186 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 25°C
Dimension: 130.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SI-N8T1856B0WW
Base Product Number: SI-N8T1856
Product Status: Obsolete
Luminous Flux @ Current/Temperature: 3310lm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241612-SI-N8T1856B0WW
Product Name Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details