Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SCS8TT93HPL2T0S03F

Description
Win Source Part Number: 1239666-SCS8TT93HPL2 T0S03F Category: Optoelectronics>LED Lighting - White Series: LM102A Color: White, Neutral Package: Tape & Reel (TR) Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 145° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 4000K Flux @ 85°C, Current - Test: 111lm (103lm ~ 119lm) Lumens/Watt @ Current - Test: 125 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.053" L x 0.053" W (1.34mm x 1.34mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1239666-SCS8TT93HPL2 T0S03F Category: Optoelectronics>LED Lighting - White Series: LM102A Color: White, Neutral Package: Tape & Reel (TR) Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 145° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 4000K Flux @ 85°C, Current - Test: 111lm (103lm ~ 119lm) Lumens/Watt @ Current - Test: 125 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.053" L x 0.053" W (1.34mm x 1.34mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239666-SCS8TT93HPL2T0S03F
Optoelectronics - LED Lighting - White 1239666-SCS8TT93HPL2T0S03F
Win Source Part Number: 1239666-SCS8TT93HPL2 T0S03F Category: Optoelectronics>LED Lighting - White Series: LM102A Color: White, Neutral Package: Tape & Reel (TR) Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 145° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 4000K Flux @ 85°C, Current - Test: 111lm (103lm ~ 119lm) Lumens/Watt @ Current - Test: 125 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.053" L x 0.053" W (1.34mm x 1.34mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1239666-SCS8TT93HPL2T0S03F
Category: Optoelectronics>LED Lighting - White
Series: LM102A
Color: White, Neutral
Package: Tape & Reel (TR)
Height - Seated (Max): 0.017" (0.42mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 250mA
Viewing Angle: 145°
Voltage - Forward (Vf) (Typ): 5.9V
Current - Test: 150mA
CCT (K): 4000K
Flux @ 85°C, Current - Test: 111lm (103lm ~ 119lm)
Lumens/Watt @ Current - Test: 125 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 2°C/W
Package / Case: 0505 (1313 Metric)
Supplier Device Package: SMD
Dimension: 0.053" L x 0.053" W (1.34mm x 1.34mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239666-SCS8TT93HPL2T0S03F
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Circular LED lamp - SLR-56MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
3 suppliers
LED Color Lighting - 516-3150-2-ND - DigiKey
Specs
LED Package: 6-SMD, Flat Lead Exposed Pad
LED Type Red
Peak Wavelength 628 nm (6280 Å)
View Details
2 suppliers