Broadcom Inc. LED Color Lighting ASMT-JR10-ARS01

Description
LED Lighting Color - Red 628nm (620nm ~ 635nm) 6-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting Color - Red 628nm (620nm ~ 635nm) 6-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 516-3150-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-3150-2-ND
LED Color Lighting 516-3150-2-ND
LED Lighting Color - Red 628nm (620nm ~ 635nm) 6-SMD, Flat Lead Exposed Pad

LED Lighting Color - Red 628nm (620nm ~ 635nm) 6-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
ASMT-JR10-ARS01
High Power LEDs - Single Color ASMT-JR10-ARS01
High Power LEDs - Single Color RED 1 WATT

High Power LEDs - Single Color RED 1 WATT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3150-2-ND ASMT-JR10-ARS01
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 6-SMD, Flat Lead Exposed Pad
LED Type Red
Peak Wavelength 628 nm (6280 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-4083-1-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
3 suppliers