Samsung Electronics Co., Ltd. LED White Lighting SCP9WTF1HEL1WUG34E

Description
LED Lighting LH181B White, Warm 2700K 3-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead
Request a Quote Datasheet
Description
LED Lighting LH181B White, Warm 2700K 3-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SCP9WTF1HEL1WUG34E-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SCP9WTF1HEL1WUG34E-ND
LED White Lighting SCP9WTF1HEL1WUG34E-ND
LED Lighting LH181B White, Warm 2700K 3-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead

LED Lighting LH181B White, Warm 2700K 3-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240199-SCP9WTF1HEL1WUG34E
Optoelectronics - LED Lighting - White 1240199-SCP9WTF1HEL1WUG34E
Win Source Part Number: 1240199-SCP9WTF1HEL1 WUG34E Category: Optoelectronics>LED Lighting - White Series: LH181B Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.019" (0.48mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 1.4A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 115lm (100lm ~ 130lm) Lumens/Watt @ Current - Test: 113 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 2°C/W Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCP9WTF1

Win Source Part Number: 1240199-SCP9WTF1HEL1WUG34E
Category: Optoelectronics>LED Lighting - White
Series: LH181B
Color: White, Warm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.019" (0.48mm)
Standard Package: 14,000
Mounting: SMD (SMT)
Current - Max: 1.4A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 350mA
CCT (K): 2700K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 115lm (100lm ~ 130lm)
Lumens/Watt @ Current - Test: 113 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 2°C/W
Package / Case: 2-SMD, No Lead
Supplier Device Package: SMD
Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SCP9WTF1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SCP9WTF1HEL1WUG34E-ND 1240199-SCP9WTF1HEL1WUG34E
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 2-SMD, No Lead
LED Type White White; Multi-Colored; White, Warm
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details