Samsung Electronics Co., Ltd. LED White Lighting SCP9VT78HEL1VUS06E

Description
LED Lighting LM101B White, Warm 3000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting LM101B White, Warm 3000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2366-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2366-2-ND
LED White Lighting 1510-2366-2-ND
LED Lighting LM101B White, Warm 3000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

LED Lighting LM101B White, Warm 3000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2366-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2366-1-ND
LED White Lighting 1510-2366-1-ND
LED Lighting LM101B White, Warm 3000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

LED Lighting LM101B White, Warm 3000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2366-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2366-6-ND
LED White Lighting 1510-2366-6-ND
LED Lighting LM101B White, Warm 3000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

LED Lighting LM101B White, Warm 3000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239711-SCP9VT78HEL1VUS06E
Optoelectronics - LED Lighting - White 1239711-SCP9VT78HEL1VUS06E
Win Source Part Number: 1239711-SCP9VT78HEL1 VUS06E Category: Optoelectronics>LED Lighting - White Series: LM101B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.018" (0.45mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CCT (K): 3000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 23lm (21lm ~ 25lm) Lumens/Watt @ Current - Test: 126 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2366-1,SCP9VT78 HEL1VUS06E,1510-2366 -6,1510-2366-2 Base Product Number: SCP9VT78

Win Source Part Number: 1239711-SCP9VT78HEL1VUS06E
Category: Optoelectronics>LED Lighting - White
Series: LM101B
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 350mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 65mA
CCT (K): 3000K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 23lm (21lm ~ 25lm)
Lumens/Watt @ Current - Test: 126 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 2°C/W
Package / Case: 0606 (1616 Metric)
Supplier Device Package: SMD
Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2366-1,SCP9VT78HEL1VUS06E,1510-2366-6,1510-2366-2
Base Product Number: SCP9VT78

Buy Now Datasheet
Led, Hb, White, 3000K, 51Lm, Smd; Product Range Samsung - 97AC7959 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, White, 3000K, 51Lm, Smd; Product Range Samsung
97AC7959
Led, Hb, White, 3000K, 51Lm, Smd; Product Range Samsung 97AC7959
LED, HB, WHITE, 3000K, 51LM, SMD; Product Range:LM101B Series; LED Colour:White; Viewing Angle:120°; Luminous Flux @ Test:51lm; CCT:3000K; Forward Current If Max:350mA; Forward Voltage @ Test:2.9V; Forward Current @ Test:150mA; PowerRoHS Compliant: Yes

LED, HB, WHITE, 3000K, 51LM, SMD; Product Range:LM101B Series; LED Colour:White; Viewing Angle:120°; Luminous Flux @ Test:51lm; CCT:3000K; Forward Current If Max:350mA; Forward Voltage @ Test:2.9V; Forward Current @ Test:150mA; PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-2366-2-ND 1239711-SCP9VT78HEL1VUS06E 97AC7959
Product Name LED White Lighting Optoelectronics - LED Lighting - White Led, Hb, White, 3000K, 51Lm, Smd; Product Range Samsung
LED Package: 0606 (1616 Metric)
LED Type White White; Multi-Colored; White, Warm White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
3.0X2.2MM GRN SMD LED - AA3022SGS-4.5SF - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.2mm
LED Type Green
Peak Wavelength 568 nm (5680 Å)
View Details
3 suppliers