Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SCP8VTF1HPLAV0K34E

Description
Win Source Part Number: 1240225-SCP8VTF1HPLA V0K34E Category: Optoelectronics>LED Lighting - White Series: LH181A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 140° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 3000K Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm) Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Package / Case: 0707 (1919 Metric) Supplier Device Package: SMD Dimension: 0.075" L x 0.075" W (1.91mm x 1.91mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1626,1510-1626, SCP8VTF1HPL1V0K34C,1 510-1626-1,1510-1626 -2,SCP8VTF1HPL1V0K34 E,1510-1626-6 Base Product Number: SCP8VTF1 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1240225-SCP8VTF1HPLA V0K34E Category: Optoelectronics>LED Lighting - White Series: LH181A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 140° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 3000K Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm) Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Package / Case: 0707 (1919 Metric) Supplier Device Package: SMD Dimension: 0.075" L x 0.075" W (1.91mm x 1.91mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1626,1510-1626, SCP8VTF1HPL1V0K34C,1 510-1626-1,1510-1626 -2,SCP8VTF1HPL1V0K34 E,1510-1626-6 Base Product Number: SCP8VTF1 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240225-SCP8VTF1HPLAV0K34E
Optoelectronics - LED Lighting - White 1240225-SCP8VTF1HPLAV0K34E
Win Source Part Number: 1240225-SCP8VTF1HPLA V0K34E Category: Optoelectronics>LED Lighting - White Series: LH181A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 140° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 3000K Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm) Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Package / Case: 0707 (1919 Metric) Supplier Device Package: SMD Dimension: 0.075" L x 0.075" W (1.91mm x 1.91mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1626,1510-1626, SCP8VTF1HPL1V0K34C,1 510-1626-1,1510-1626 -2,SCP8VTF1HPL1V0K34 E,1510-1626-6 Base Product Number: SCP8VTF1 Product Status: Last Time Buy

Win Source Part Number: 1240225-SCP8VTF1HPLAV0K34E
Category: Optoelectronics>LED Lighting - White
Series: LH181A
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.017" (0.42mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 140°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
CCT (K): 3000K
Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm)
Lumens/Watt @ Current - Test: 148 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 3°C/W
Package / Case: 0707 (1919 Metric)
Supplier Device Package: SMD
Dimension: 0.075" L x 0.075" W (1.91mm x 1.91mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1626,1510-1626,SCP8VTF1HPL1V0K34C,1510-1626-1,1510-1626-2,SCP8VTF1HPL1V0K34E,1510-1626-6
Base Product Number: SCP8VTF1
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240225-SCP8VTF1HPLAV0K34E
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
LED Indication - Discrete - 754-AM2520SGD03CT-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 1497-1381-6-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Red; Blue; Multi-Colored
Peak Wavelength 460 to 645 nm (4600 to 6450 Å)
View Details