Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SCP8UTF1HEL1UKM34E

Description
Win Source Part Number: 1240209-SCP8UTF1HEL1 UKM34E Category: Optoelectronics>LED Lighting - White Series: LH181B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.019" (0.48mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 1.4A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 3500K Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm) Lumens/Watt @ Current - Test: 153 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2248-1,1510-224 8-2,SCP8UTF1HEL1UKM3 4E,1510-2248-6 Base Product Number: SCP8UTF1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1240209-SCP8UTF1HEL1 UKM34E Category: Optoelectronics>LED Lighting - White Series: LH181B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.019" (0.48mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 1.4A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 3500K Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm) Lumens/Watt @ Current - Test: 153 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2248-1,1510-224 8-2,SCP8UTF1HEL1UKM3 4E,1510-2248-6 Base Product Number: SCP8UTF1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240209-SCP8UTF1HEL1UKM34E
Optoelectronics - LED Lighting - White 1240209-SCP8UTF1HEL1UKM34E
Win Source Part Number: 1240209-SCP8UTF1HEL1 UKM34E Category: Optoelectronics>LED Lighting - White Series: LH181B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.019" (0.48mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 1.4A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 3500K Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm) Lumens/Watt @ Current - Test: 153 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2248-1,1510-224 8-2,SCP8UTF1HEL1UKM3 4E,1510-2248-6 Base Product Number: SCP8UTF1 Product Status: Obsolete

Win Source Part Number: 1240209-SCP8UTF1HEL1UKM34E
Category: Optoelectronics>LED Lighting - White
Series: LH181B
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.019" (0.48mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Max: 1.4A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 350mA
CCT (K): 3500K
Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm)
Lumens/Watt @ Current - Test: 153 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 2°C/W
Package / Case: 2-SMD, No Lead
Supplier Device Package: SMD
Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2248-1,1510-2248-2,SCP8UTF1HEL1UKM34E,1510-2248-6
Base Product Number: SCP8UTF1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240209-SCP8UTF1HEL1UKM34E
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Red; Red (x 10)
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 160 degrees
View Details