Samsung Semiconductor Division LED White Lighting SCP8TTJ5HEL1TUPF6E

Description
LED Lighting LH231B White, Neutral 4000K 3-Step MacAdam Ellipse 2.9V 700mA 120° 1111 (2828 Metric)
Request a Quote Datasheet
Description
LED Lighting LH231B White, Neutral 4000K 3-Step MacAdam Ellipse 2.9V 700mA 120° 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SCP8TTJ5HEL1TUPF6ETR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH231B White, Neutral 4000K 3-Step MacAdam Ellipse 2.9V 700mA 120° 1111 (2828 Metric)

LED Lighting LH231B White, Neutral 4000K 3-Step MacAdam Ellipse 2.9V 700mA 120° 1111 (2828 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SCP8TTJ5HEL1TUPF6EDKR-ND - DigiKey
Thief River Falls, MN, United States
LED LH231B NEUT WHT 4000K 1111

LED LH231B NEUT WHT 4000K 1111

Buy Now Datasheet
LED White Lighting - 1510-SCP8TTJ5HEL1TUPF6ECT-ND - DigiKey
Thief River Falls, MN, United States
LED LH231B NEUT WHT 4000K 1111

LED LH231B NEUT WHT 4000K 1111

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SCP8TTJ5HEL1TUPF6ETR-ND
Product Name LED White Lighting
LED Package: 1111 (2828 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details