Samsung Semiconductor Division LED White Lighting SCP7UTF1HEL1UUP34E

Description
LED Lighting LH181B White, Warm 3500K 3-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead
Request a Quote Datasheet
Description
LED Lighting LH181B White, Warm 3500K 3-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SCP7UTF1HEL1UUP34ETR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH181B White, Warm 3500K 3-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead

LED Lighting LH181B White, Warm 3500K 3-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SCP7UTF1HEL1UUP34ETR-ND
Product Name LED White Lighting
LED Package: 2-SMD, No Lead
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - ASMT-TBBM-NS402-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details