Broadcom Inc. LED Indication - Discrete ASMT-TBBM-NS402

Description
Blue 465nm LED Indication - Discrete 3.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 3.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - ASMT-TBBM-NS402-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
ASMT-TBBM-NS402-ND
LED Indication - Discrete ASMT-TBBM-NS402-ND
Blue 465nm LED Indication - Discrete 3.2V 2-SMD, J-Lead

Blue 465nm LED Indication - Discrete 3.2V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number ASMT-TBBM-NS402-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Color Lighting - 516-4377-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
2 suppliers