Samsung Semiconductor Division LED White Lighting SCP7TT93KEL1TLN36E

Description
LED Lighting LH151B White, Neutral 4000K 2.9V 350mA 120° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting LH151B White, Neutral 4000K 2.9V 350mA 120° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SCP7TT93KEL1TLN36ECT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH151B White, Neutral 4000K 2.9V 350mA 120° 0606 (1616 Metric)

LED Lighting LH151B White, Neutral 4000K 2.9V 350mA 120° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SCP7TT93KEL1TLN36ETR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH151B White, Neutral 4000K 2.9V 350mA 120° 0606 (1616 Metric)

LED Lighting LH151B White, Neutral 4000K 2.9V 350mA 120° 0606 (1616 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240237-SCP7TT93KEL1TLN36E
Optoelectronics - LED Lighting - White 1240237-SCP7TT93KEL1TLN36E
Win Source Part Number: 1240237-SCP7TT93KEL1 TLN36E Category: Optoelectronics>LED Lighting - White Series: LH151B Color: White, Neutral Package: Tape & Reel Height - Seated (Max): 0.018" (0.46mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 700mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 4000K Flux @ 85°C, Current - Test: 165lm (150lm ~ 180lm) Lumens/Watt @ Current - Test: 163 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SCP7TT93KEL1TKN 36ETR,1510-SCP7TT93K EL1TLN36EDKR,1510-SC P7TT93KEL1TKN36ECT,1 510-SCP7TT93KEL1TLN3 6ETR,1510-SCP7TT93KE L1TKN36EDKR,1510-SCP 7TT93KEL1TLN36ECT Base Product Number: SCP7TT93

Win Source Part Number: 1240237-SCP7TT93KEL1TLN36E
Category: Optoelectronics>LED Lighting - White
Series: LH151B
Color: White, Neutral
Package: Tape & Reel
Height - Seated (Max): 0.018" (0.46mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 700mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 350mA
CCT (K): 4000K
Flux @ 85°C, Current - Test: 165lm (150lm ~ 180lm)
Lumens/Watt @ Current - Test: 163 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2°C/W
Package / Case: 0606 (1616 Metric)
Supplier Device Package: SMD
Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SCP7TT93KEL1TKN36ETR,1510-SCP7TT93KEL1TLN36EDKR,1510-SCP7TT93KEL1TKN36ECT,1510-SCP7TT93KEL1TLN36ETR,1510-SCP7TT93KEL1TKN36EDKR,1510-SCP7TT93KEL1TLN36ECT
Base Product Number: SCP7TT93

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-SCP7TT93KEL1TLN36ECT-ND 1240237-SCP7TT93KEL1TLN36E
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 0606 (1616 Metric)
LED Type White White; Multi-Colored; White, Neutral
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 516-ASCQDG30-N1222G2G302TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details