SunLED Company, LLC LED Indication - Discrete XZM2CRKXDGK161WCC

Description
2.5X0.7MM RED/GRN RT ANGLE SMD
Request a Quote Datasheet
Description
2.5X0.7MM RED/GRN RT ANGLE SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZM2CRKXDGK161WCCDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2CRKXDGK161WCCDKR-ND
LED Indication - Discrete 1497-XZM2CRKXDGK161WCCDKR-ND
2.5X0.7MM RED/GRN RT ANGLE SMD

2.5X0.7MM RED/GRN RT ANGLE SMD

Buy Now Datasheet
LED Indication - Discrete - 1497-XZM2CRKXDGK161WCCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2CRKXDGK161WCCTR-ND
LED Indication - Discrete 1497-XZM2CRKXDGK161WCCTR-ND
2.5X0.7MM RED/GRN RT ANGLE SMD

2.5X0.7MM RED/GRN RT ANGLE SMD

Buy Now Datasheet
LED Indication - Discrete - 1497-XZM2CRKXDGK161WCCCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2CRKXDGK161WCCCT-ND
LED Indication - Discrete 1497-XZM2CRKXDGK161WCCCT-ND
2.5X0.7MM RED/GRN RT ANGLE SMD

2.5X0.7MM RED/GRN RT ANGLE SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZM2CRKXDGK161WCCDKR-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 515 to 640 nm (5150 to 6400 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
3W Mini High Power LED (High CRI) - ASMT-JN33-NUV01 - Broadcom Inc.
Specs
LED Type White; Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 140 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details