Samsung Semiconductor Division Optoelectronics - LED Lighting - White SCP7RT78HPL1RLS06E

Description
Win Source Part Number: 1239762-SCP7RT78HPL1 RLS06E Category: Optoelectronics>LED Lighting - White Series: LM101A Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 450mA Viewing Angle: 150° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 150mA CCT (K): 5000K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 65lm (59lm ~ 71lm) Lumens/Watt @ Current - Test: 149 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.046" L x 0.046" W (1.18mm x 1.18mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2193-1,1510-219 3-6,1510-2193-2 Base Product Number: SCP7RT78 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239762-SCP7RT78HPL1 RLS06E Category: Optoelectronics>LED Lighting - White Series: LM101A Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 450mA Viewing Angle: 150° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 150mA CCT (K): 5000K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 65lm (59lm ~ 71lm) Lumens/Watt @ Current - Test: 149 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.046" L x 0.046" W (1.18mm x 1.18mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2193-1,1510-219 3-6,1510-2193-2 Base Product Number: SCP7RT78 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239762-SCP7RT78HPL1RLS06E
Optoelectronics - LED Lighting - White 1239762-SCP7RT78HPL1RLS06E
Win Source Part Number: 1239762-SCP7RT78HPL1 RLS06E Category: Optoelectronics>LED Lighting - White Series: LM101A Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 450mA Viewing Angle: 150° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 150mA CCT (K): 5000K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 65lm (59lm ~ 71lm) Lumens/Watt @ Current - Test: 149 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.046" L x 0.046" W (1.18mm x 1.18mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2193-1,1510-219 3-6,1510-2193-2 Base Product Number: SCP7RT78 Product Status: Not For New Designs

Win Source Part Number: 1239762-SCP7RT78HPL1RLS06E
Category: Optoelectronics>LED Lighting - White
Series: LM101A
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.017" (0.42mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 450mA
Viewing Angle: 150°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 150mA
CCT (K): 5000K 5-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 65lm (59lm ~ 71lm)
Lumens/Watt @ Current - Test: 149 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2°C/W
Package / Case: 0505 (1313 Metric)
Supplier Device Package: SMD
Dimension: 0.046" L x 0.046" W (1.18mm x 1.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2193-1,1510-2193-6,1510-2193-2
Base Product Number: SCP7RT78
Product Status: Not For New Designs

Buy Now Datasheet
LED White Lighting - 1510-2193-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2193-2-ND
LED White Lighting 1510-2193-2-ND
LED Lighting LM101A White, Cool 5000K 5-Step MacAdam Ellipse 2.9V 150mA 150° 0505 (1313 Metric)

LED Lighting LM101A White, Cool 5000K 5-Step MacAdam Ellipse 2.9V 150mA 150° 0505 (1313 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1239762-SCP7RT78HPL1RLS06E 1510-2193-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Cool White
Viewing Angle 150 degrees 150 degrees
Forward Voltage 2.9 volts 2.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1417-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details