Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SCP7QT78HEL1QUS06E

Description
Win Source Part Number: 1239706-SCP7QT78HEL1 QUS06E Category: Optoelectronics>LED Lighting - White Series: LM101B Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 28,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CCT (K): 5700K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 35lm (33lm ~ 37lm) Lumens/Watt @ Current - Test: 192 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCP7QT78
Request a Quote Datasheet
Description
Win Source Part Number: 1239706-SCP7QT78HEL1 QUS06E Category: Optoelectronics>LED Lighting - White Series: LM101B Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 28,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CCT (K): 5700K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 35lm (33lm ~ 37lm) Lumens/Watt @ Current - Test: 192 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCP7QT78
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239706-SCP7QT78HEL1QUS06E
Optoelectronics - LED Lighting - White 1239706-SCP7QT78HEL1QUS06E
Win Source Part Number: 1239706-SCP7QT78HEL1 QUS06E Category: Optoelectronics>LED Lighting - White Series: LM101B Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 28,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CCT (K): 5700K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 35lm (33lm ~ 37lm) Lumens/Watt @ Current - Test: 192 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCP7QT78

Win Source Part Number: 1239706-SCP7QT78HEL1QUS06E
Category: Optoelectronics>LED Lighting - White
Series: LM101B
Color: White, Cool
Package: Tape & Reel (TR)
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 28,000
Mounting: SMD (SMT)
Current - Max: 350mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 65mA
CCT (K): 5700K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 35lm (33lm ~ 37lm)
Lumens/Watt @ Current - Test: 192 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2°C/W
Package / Case: 0606 (1616 Metric)
Supplier Device Package: SMD
Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SCP7QT78

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239706-SCP7QT78HEL1QUS06E
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 70 degrees
View Details
.312
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details