Win Source Part Number: 1239703-SCP7PT78HEL1
Category: Optoelectronics>LED Lighting - White
Series: LM101B
Color: White, Cool
Package: Tape & Reel (TR)
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 28,000
Mounting: SMD (SMT)
Current - Max: 350mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 65mA
CCT (K): 6500K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 35lm (33lm ~ 37lm)
Lumens/Watt @ Current - Test: 192 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2°C/W
Package / Case: 0606 (1616 Metric)
Supplier Device Package: SMD
Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SCP7PT78
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1239703-SCP7PT78HEL1PUS06E |
| Product Name | Optoelectronics - LED Lighting - White |
| LED Type | White; Multi-Colored; White, Cool |