Samsung Semiconductor Division Optoelectronics - LED Lighting - White SCA9VT78HAL4V06A1F

Description
Win Source Part Number: 1240185-SCA9VT78HAL4 V06A1F Category: Optoelectronics>LED Lighting - White Series: LH204A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 11.6V Current - Test: 150mA CCT (K): 3000K Flux @ 85°C, Current - Test: 183lm (165lm ~ 200lm) Lumens/Watt @ Current - Test: 105 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 2.5°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 6-CSP Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1612,1510-1612, 1510-1612-1,1510-161 2-2,1510-1612-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1240185-SCA9VT78HAL4 V06A1F Category: Optoelectronics>LED Lighting - White Series: LH204A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 11.6V Current - Test: 150mA CCT (K): 3000K Flux @ 85°C, Current - Test: 183lm (165lm ~ 200lm) Lumens/Watt @ Current - Test: 105 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 2.5°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 6-CSP Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1612,1510-1612, 1510-1612-1,1510-161 2-2,1510-1612-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240185-SCA9VT78HAL4V06A1F
Optoelectronics - LED Lighting - White 1240185-SCA9VT78HAL4V06A1F
Win Source Part Number: 1240185-SCA9VT78HAL4 V06A1F Category: Optoelectronics>LED Lighting - White Series: LH204A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 11.6V Current - Test: 150mA CCT (K): 3000K Flux @ 85°C, Current - Test: 183lm (165lm ~ 200lm) Lumens/Watt @ Current - Test: 105 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 2.5°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 6-CSP Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1612,1510-1612, 1510-1612-1,1510-161 2-2,1510-1612-6 Product Status: Obsolete

Win Source Part Number: 1240185-SCA9VT78HAL4V06A1F
Category: Optoelectronics>LED Lighting - White
Series: LH204A
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 350mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 11.6V
Current - Test: 150mA
CCT (K): 3000K
Flux @ 85°C, Current - Test: 183lm (165lm ~ 200lm)
Lumens/Watt @ Current - Test: 105 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 2.5°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 6-CSP
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1612,1510-1612,1510-1612-1,1510-1612-2,1510-1612-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240185-SCA9VT78HAL4V06A1F
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-ACS-CY0Z0252-030CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers