ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-332MCT32

Description
Green 572nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SLR-332MCT32-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SLR-332MCT32-ND
LED Indication - Discrete SLR-332MCT32-ND
Green 572nm LED Indication - Discrete 2.1V Radial

Green 572nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SLR-332MCT32
1096867-SLR-332MCT32
LED Indication - Discrete - SLR-332MCT32 1096867-SLR-332MCT32
Manufacturer: Rohm Semiconductor Win Source Part Number: 1096867-SLR-332MCT32 Packaging: AMMO PACKAGE Color: Green Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 85° Lens Color: Green Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Round with Domed Top, 3.20mm Current - Test: 10mA Wavelength - Dominant: 572nm Height (Max): 4.60mm Categories: Optoelectronics Status: Not For New Designs Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1096867-SLR-332MCT32
Packaging: AMMO PACKAGE
Color: Green
Mounting: Through Hole
Forward Voltage: 2.1V
Viewing Angle: 85°
Lens Color: Green
Lens Transparency: Clear
Millicandela Rating: 16mcd
Lens Style/Size: Round with Domed Top, 3.20mm
Current - Test: 10mA
Wavelength - Dominant: 572nm
Height (Max): 4.60mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-332MCT32
Standard LEDs - Through Hole SLR-332MCT32
Standard LEDs - Through Hole 3.2mm2.5mm GRN CLR

Standard LEDs - Through Hole 3.2mm2.5mm GRN CLR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SLR-332MCT32-ND 1096867-SLR-332MCT32 SLR-332MCT32
Product Name LED Indication - Discrete LED Indication - Discrete - SLR-332MCT32 Standard LEDs - Through Hole
LED Package: Radial
LED Type Green Green; Green
Peak Wavelength 572 nm (5720 Å) 572 nm (5720 Å)
Viewing Angle 85 degrees 85 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-343VC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1043-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details