Samsung Semiconductor Division LED White Lighting SCA7RT78HAL9RTAJEP

Description
LED Lighting LH309A White, Cool 5000K 26V 150mA 120° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting LH309A White, Cool 5000K 26V 150mA 120° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1591-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1591-2-ND
LED White Lighting 1510-1591-2-ND
LED Lighting LH309A White, Cool 5000K 26V 150mA 120° 2020 (5050 Metric)

LED Lighting LH309A White, Cool 5000K 26V 150mA 120° 2020 (5050 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240154-SCA7RT78HAL9RTAJEP
Optoelectronics - LED Lighting - White 1240154-SCA7RT78HAL9RTAJEP
Win Source Part Number: 1240154-SCA7RT78HAL9 RTAJEP Category: Optoelectronics>LED Lighting - White Series: LH309A Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 26V Current - Test: 150mA CCT (K): 5000K Flux @ 85°C, Current - Test: 568lm (510lm ~ 625lm) Lumens/Watt @ Current - Test: 146 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 1.2°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: 12-CSP Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1591,1510-1591, 1510-1591-6,1510-159 1-2,1510-1591-1 Product Status: Obsolete

Win Source Part Number: 1240154-SCA7RT78HAL9RTAJEP
Category: Optoelectronics>LED Lighting - White
Series: LH309A
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 250mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 26V
Current - Test: 150mA
CCT (K): 5000K
Flux @ 85°C, Current - Test: 568lm (510lm ~ 625lm)
Lumens/Watt @ Current - Test: 146 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 1.2°C/W
Package / Case: 2020 (5050 Metric)
Supplier Device Package: 12-CSP
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1591,1510-1591,1510-1591-6,1510-1591-2,1510-1591-1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1591-2-ND 1240154-SCA7RT78HAL9RTAJEP
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 2020 (5050 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Oval LED lamps - SLI-430MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers